UFGS-23 07 00 - : References
This document references the following standards:
ASHRAE 90.1-2016 SI
ASHRAE 90.2
ASTM A240/A240M
ASTM A580/A580M
ASTM B209
ASTM B209M
ASTM C1126
ASTM C1136 REV A
ASTM C1710
ASTM C195
ASTM C450
ASTM C533
ASTM C534/C534M
ASTM C547
ASTM C552
ASTM C585
ASTM C591
ASTM C592
ASTM C610
ASTM C612
ASTM C647
ASTM C795
ASTM C916
ASTM C920
ASTM C921
ASTM D2863 REV A
ASTM D5590
ASTM D882
ASTM E2231
ASTM E2336
ASTM E84 REV A
ASTM E96/E96M
ISO 2758
MIL-A-24179A (1)
MIL-A-3316C INT AMD 1
MIL-PRF-19565C
MSS SP-58
NFPA 90A
NFPA 90B
NFPA 96
ASHRAE 90.1-2016 I-P
ISO 2758
This document is referenced by the following standards:
UFC 3-420-01
UFC FC 4-218-01F
Advertisement