ASTM E84 - : References
This document references the following standards:
NFPA 262
ASTM E176 REV A
ASTM A390
ASTM C1186
ASTM C1288
ASTM C1396/C1396M
ASTM D4442
ASTM D4444
ASTM E162
ASTM E2231
ASTM E2404
ASTM E2573
ASTM E2599
ASTM E2688
ASTM E2768
ASTM E2988
ASTM E69
NFPA 262
ASTM E176 REV A
ASTM E2579 REV A
ASTM E2690
This document is referenced by the following standards:
ASME A17.1
NFPA 58
NFPA 13
NFPA 701
NFPA 90B
NFPA 99
NFPA 11
NFPA 90A
NFPA 96
NFPA 703
NFPA 101
NFPA 90AH
ACI 544.1R
NFPA 91
CTI STD-137
NFPA 1221
CEI EN IEC 61204-7
ASTM E1321
ASTM D635
IEEE 384
ASTM C549
ASTM C1289 REV A
ASTM D5537
ASTM D5424
UFGS-02 82 00
UFGS-07 92 00
UFGS-12 50 00.13 10
ASTM C1126
UFGS-06 18 00
UFGS-06 41 16.00 10
UFGS-07 61 15.00 20
ASTM C1825
UFGS-09 51 00
NFPA 286
UFGS-10 14 00.10
UFGS-07 22 00
UFGS-07 41 13
UFGS-09 29 00
FLBC FLEBC
ASTM C126
FLBC FLEBCC
FLBC FLRC
46 CFR PART 114
ASTM E1995
FLBC FLTPC
FLBC FLBC
ICC I-CODE SCMC
ICC I-CODE SCRC
ICC I-CODE MMC
ASME PCC-2
ICC I-CODE NCRC
ICC I-CODE VSFPC
MIL-DTL-24249B
NFPA 285
NFPA 52
ISO 24817
ISO 8336
ISO 11799
ISO 4586-3
NFPA 914
ASTM E136
ICC I-CODE VMC
ASTM C1071
ASTM C591
ISO TS 8100-3
ASTM D8157
ASTM E1966
ASTM C11
Advertisement