BS ISO/IEC 25010 - : References
This document references the following standards:
IEEE 1517-1999
ISO 15026
ISO 9001
ISO 9241-11
ISO 9241-110
ISO/IEC/IEEE 15288
ISO/IEC 15504-4
ISO/IEC 15504-5
ISO/IEC/IEEE 15288
ISO/IEC 15504-5
ISO/IEC 15504-4
ISO/IEC 25012
ISO/IEC 25020
ISO/IEC 25030
ISO/IEC 25040
ISO/IEC/IEEE 24765
ISO/IEC 14598-6
ISO/IEC 25000
This document is referenced by the following standards:
BSI PAS 277
BSI BS ISO/IEC 15026-1
IEEE P42030/D1
DNV-RP-0497
Advertisement