API SPEC 16D - : References
This document references the following standards:
API STD 53
ISO 14224
API RP 17H
API RP 500
API RP 505
API SPEC Q1
ASME B31.3
ASME B40.100
ASTM A370 REV A
ESD S20.20
IEC 60529
IEC 60812
IPC A-610G
IPC D-620
ISO 1219-1
NACE SP0176
NEMA 250
NFPA 496
NFPA 70
API RP 17H
API STD 53
IEC 60079-0
IEC 60079-1
IEC 60079-11
IEC 60079-13
IEC 60079-14
IEC 60079-15
IEC 60079-17
IEC 60079-18
IEC 60079-19
IEC 60079-2
IEC 60079-25
IEC 60079-26
IEC 60079-28
IEC 60079-29-1
IEC 60079-29-2
IEC 60079-29-3
IEC 60079-29-4
IEC 60079-30-1
IEC 60079-30-2
IEC 60079-31
IEC 60079-32-2
IEC 60079-33
IEC 60079-35-1
IEC 60079-35-2
IEC 60079-5
IEC 60079-6
IEC 60079-7
IPC 7711C/7721C
ISO 14224
ASME B31.1
ISO 13628-8
This document is referenced by the following standards:
API STD 64
DNVGL-SE-0284
API SPEC 16F
API RP 92P
DNVGL-OS-E101
DNVGL-RP-E101
ABS 180
ABS 63
ABS 1000
CEN EN ISO 18647
API RP 17G5
30 CFR PART 250
NORSOK D-002
BSI BS EN ISO 13628-1 + A1
API RP 16ST
API STD 2RD
API RP 17W
NORSOK D-007
ISO 13354
ISO 18647
ISO TR 27923
API RP 79-1
API TR 16G
API RP 92S
API RP 92M
NORSOK D-001
Advertisement