IEEE 1709 - : References
This document references the following standards:
IEEE 1662
IEEE 45.1
IEEE 45.2
ASTM D1868
BSI BS EN 60780-323
BSI BS ISO/IEC/IEEE 80005-1
DOD-STD-1399-070 PT 1
IEC 60092-101
IEC 60092-202
IEC 60092-350
IEC 60092-502
IEC 60092-503
IEC 60146-1-1
IEC 60270
IEC 60533
IEC 61010-1
IEEE 1100
IEEE 1313.2
IEEE 142
IEEE 1547
IEEE 1584
IEEE 1653.6
IEEE 1662
IEEE 1676
IEEE 1899
IEEE 3007.3
IEEE 4
IEEE 400
IEEE 45.1
IEEE 45.2
IEEE 45.3
IEEE 650
IEEE C37.100
IEEE C57.18.10
MIL-DTL-917F
MIL-HDBK-235-1D
MIL-STD-1310H
MIL-STD-1605A
MIL-STD-461G
MIL-STD-464C
NATO STANAG 4435
NATO STANAG 4436
ISO/IEC/IEEE 80005-1
IEC 61000-4-5
This document is referenced by the following standards:
IEEE 45 SERIES
ABS 293
IEEE 1826
IEC TR 63282
Advertisement