UFGS-33 52 40 - : References
This document references the following standards:
API RP 1110
API RP 2003
API RP 2009
API RP 2200
API RP 540
API SPEC 17J
API SPEC 5L
API SPEC 6D
API STD 594
API STD 600
API STD 607
API STD 608
API STD 609
ASME B1.1
ASME B16.11
ASME B16.21
ASME B16.34
ASME B16.5
ASME B16.9
ASME B18.2.1
ASME B18.2.2
ASME B31.3
ASME/BPVC SEC VIII-1
ASTM A105/A105M
ASTM A123/A123M
ASTM A153/A153M REV A
ASTM A182/A182M REV A
ASTM A193/A193M
ASTM A194/A194M
ASTM A234/A234M REV A
ASTM A240/A240M
ASTM A269/A269M REV A
ASTM A276/A276M
ASTM A312/A312M REV A
ASTM A358/A358M
ASTM A36/A36M
ASTM A403/A403M REV A
ASTM A436
ASTM A53/A53M
ASTM A564/A564M
ASTM A653/A653M
ASTM A924/A924M
ASTM A961/A961M REV A
ASTM B117
ASTM B696
ASTM B766
ASTM D1655 REV A
ASTM D229
ASTM D3308
ASTM F436/F436M REV A
AWWA C210
BSI BS EN ISO 10497
IEEE 1100
IEEE 142
IEEE C62.41.2
MIL-DTL-5624W
MIL-PRF-13789E
MIL-STD-161H
MIL-STD-3004-2
MSS SP-58
NACE NO. 1
NACE SP0188
NFPA 1H
NFPA 407
NFPA 70
NFPA 77
NFPA 780
SSPC SP 5
This document is referenced in other ways by the following standards:
UFGS-33 52 43
Advertisement