NFPA 286 - : References
This document references the following standards:
NFPA 265
NFPA 101
ASTM E800
NFPA 5000
ICC I-CODE IFC
ICC I-CODE IBC
ASTM C1186
ASTM C1288
ASTM C1396/C1396M
ASTM E2573
ASTM E800
ICC I-CODE IBC
ICC I-CODE IFC
NFPA 101
NFPA 265
NFPA 5000
NIST PS 1
NFPA 271
ASTM E136
ASTM E84
This document is referenced by the following standards:
ASTM D5537
NFPA 701
FLBC FLMC
FLBC FLRC
FLBC FLBC
ICC I-CODE SCMC
ICC I-CODE SCRC
ICC I-CODE MMC
ICC I-CODE NCRC
ICC I-CODE VSFPC
NFPA 90B
NFPA 99
NFPA 90A
NFPA 90AH
BSI PD ISO/TR 20118
ISO TR 20118
ICC I-CODE VMC
ICC I-CODE VRC
ICC I-CODE IMC COMM
NFPA 820
ASTM E2634
ICC I-CODE ORC
NFPA 130
ICC I-CODE VCC
ASTM E1537
ASTM E1590
NSF 342
CABC CARC
ICC I-CODE IRCPCSBC
CABC CAFC
ICC I-CODE CTBC
CABC VOL 2
NFPA 1H
ASTM C1852
ASTM E1740
ICC I-CODE ORFC
ICC I-CODE ORMSC
ICC I-CODE ORSSC
ISO 10093
ASTM E2067
FM 4880
UFGS-10 22 39
ASTM F793/F793M
NFPA 1
ICC I-CODE IMC
NEN-ISO 10093
ICC I-CODE SCFC
ICC I-CODE MNSFC
ICC I-CODE IFC COMM
ICC I-CODE IRC
ICC I-CODE IRC COMM VOL II
ICC I-CODE IBC COMM VOL II
ICC I-CODE IRC COMM VOL I
ICC I-CODE NJBC
ICC I-CODE OFC
ICC I-CODE IBC COMM VOL I
ICC I-CODE OBC
ICC I-CODE SCBC
ICC I-CODE MNMFGC
ICC I-CODE MNBC
ICC I-CODE MNRC
NFPA 555
BSI BS ISO 10093
NFPA 214
NFPA 909
ASTM E2574/E2574M
NFPA 13D
NFPA 40
NFPA 80A
NFPA 150
NFPA 101A
NFPA 415
NFPA 501
NFPA 275
ASTM E2280
ICC I-CODE KRC
NYBC NYMC
NYBC NYBC
ASTM E3020
NYBC NYFC
NYBC NYRC
ASTM E2257
NFPA 301
ASTM F1870
NFPA 55
ICC I-CODE IFC COMM VOL I
NFPA 705
NFPA 259
NFPA 289
ICC I-CODE NJRC
ASTM E603
NFPA 1031
NASA-STD-8719.11 REV B W/CHG 1
ASTM F3214
Advertisement