ASME AG-1 - : References
This document references the following standards:
ASTM D4228
NFPA 90A
SSPC PA 1
ASTM D3467
ASTM D4069
IEEE 323
IEEE 112
AHRI 480
ASME B31.5
IEEE 382
ASTM D2854
IEEE C37.20.4
IEEE 420
IEEE 1012
ISA RP60.4
ISA RP60.11
IEEE 1050
ASME B18.21.2M
ASTM D4227
AMCA 500-L
ASME B16.5
ASTM D3803
ASTM D5144
ASME B46.1
ISA TR20.00.01
ASME B18.22M
IEEE 344
AHRI 450
IEEE C37.20.3
ASTM F1267
IEEE 384
IEEE 690
ISA RP60.3
TAPPI T 402 SP
NFPA 70
SSPC SP 10
AMCA 210
IEEE 43
ASTM D2862
IEEE 336
ISA 7.0.01
ISA RP60.8
NEMA ICS 1
IEEE 334
ASME B18.21.1
IEEE C37.20.2
IEEE C37.20.6
IEEE 603
ASNT SNT-TC-1A
ASTM D3843
AMCA 99
AMCA 300
AMCA 500-D
ASHRAE 33
SSPC SP 6
ASTM D737
ASTM D2000
ASTM D3802
IEEE 379
ASTM D2240
ISA RP60.9
ANS 3.1
ASTM D3359
AHRI 430 I-P
ASME B31.1
ASME NQA-1
ASTM A380/A380M
ASTM A635/A635M
ASTM D1056
ASTM D2652
FED-STD-141D
IEEE 383
IEEE C37.20.1
MIL-STD-282B CONT. DIST.
NEMA MG 1
TAPPI T 411 OM
ASTM D4537
ASTM E165/E165M
AISC 325
AISC 348
APA PS 1
ASHRAE 15
ASHRAE 52.2
MIL-STD-810H CHANGE 1
ASTM A240/A240M REV B
TAPPI T 494 OM
This document is referenced by the following standards:
ANS 40.37
CSA N288.3.4-13
ASHRAE HVAC SYSTEMS AND EQUIPMENT IP CH 23
ASHRAE HVAC SYSTEMS AND EQUIPMENT SI CH 23
Advertisement