ISO/IEC 14651 - : References
This document references the following standards:
ISO/IEC TR 30112
DS 377
ISO/IEC 10646
ISO/IEC 2022
ISO/IEC 646
ISO/IEC 6937
ISO/IEC 8859-1
ISO/IEC 8859-10
ISO/IEC 8859-13
ISO/IEC 8859-14
ISO/IEC 8859-15
ISO/IEC 8859-2
ISO/IEC 8859-3
ISO/IEC 8859-4
ISO/IEC 8859-5
ISO/IEC 8859-6
ISO/IEC 8859-7
ISO/IEC 8859-8
ISO/IEC 8859-9
ISO/IEC TR 30112
ISO/IEC/IEEE 9945
This document is referenced by the following standards:
ISO/IEC 9075-1
ISO/IEC 9075-2
CSA CAN/CSA-ISO/IEC TR 19764:14
ANSI INCITS 530
CSA CAN/CSA-ISO/IEC 9075-2:18
ISO/IEC 30112
Advertisement