MIL-STD-2500 - : References
This document references the following standards:
ISO/IEC 11172-2
ISO/IEC 11172-3
ISO/IEC 646
ISO/IEC 13818-9
ISO/IEC TR 13818-5
ISO/IEC 4873
ISO/IEC 11172-1
ISO/IEC 13818-3
ISO/IEC TR 11172-5
ISO/IEC 8632-1
ISO/IEC 7498-1
ISO/IEC 15444-4
ISO/IEC 13818-6
ISO/IEC 13818-4
ISO/IEC 13818-2
ISO/IEC 12087-5
ISO/IEC 11172-4
ISO/IEC 10918-3
ISO/IEC 10918-1
ISO 8879
ISO 80000-1
This document is referenced by the following standards:
MIL-STD-2045 -47001E
NATO AEDP-12.1
ANSI INCITS/ISO/IEC 10918-4
NATO AEDP-12
Advertisement