MIL-DTL-17 - : References
This document references the following standards:
MIL-Y-1140H
MIL-STD-348B CHANGE 3
MIL-STD-202H
MIL-STD-1285D CHANGE 2
MIL-PRF-87257C
MIL-PRF-39012F (3)
MIL-PRF-23699G
MIL-PRF-17672E
MIL-PRF-17331L
MIL-I-631D INT AMD 2
MIL-DTL-5624W
MIL-DTL-16884P
IEEE 383
IEEE 287
FED-STD-228A
ASTM D991
ASTM D770
ASTM D4895
ASTM D4894
ASTM D470
ASTM D4245
ASTM D3307
ASTM D3275
ASTM D3159
ASTM D2565
ASTM D2240
ASTM D2116
ASTM D1248
ASTM B88
ASTM B8
ASTM B566 REV A
ASTM B545
ASTM B501
ASTM B452
ASTM B447 REV A
ASTM B344
ASTM B339
ASTM B33
ASTM B3
ASTM B298
ASTM B286
ASTM B211/B211M
ASTM B197/B197M
ASTM A411
This document is referenced by the following standards:
MIL-DTL-28830F (1)
IPC D-620A
NEMA WC 63.2
CSA ISO/IEC/IEEE 8802-3:21
MIL-HDBK-454C
MIL-PRF-39012/138A (2)
CSA CAN/CSA-C22.2 NO. 49-18
KSC-E-165 REV E CHANGE 5
MIL-DTL-17/192D (3)
MIL-HDBK-525 CHANGE 1
CEN EN 16603-50-12
MIL-DTL-83527B (2)
MIL-DTL-17/233C
MIL-DTL-13777L (1)
MIL-DTL-17/193C (1)
MIL-DTL-17/210A (1)
MIL-DTL-17/190C (1)
MIL-DTL-17/209A (1)
MIL-DTL-17/189C (1)
RTCA DO-204B
MIL-DTL-17/203A
MIL-DTL-17/202A
MIL-DTL-17/129F
MIL-DTL-17/128C
MIL-DTL-17/235 (1)
MIL-DTL-17/229A
ASTM F2044
MIL-DTL-17/139D (2)
MIL-PRF-39012/80F (4)
MIL-PRF-39012/83G (4)
MIL-PRF-39012/92D (1)
MIL-PRF-39012/81G (3)
MIL-PRF-32517 (1)
SNV SN EN 16603-50-12
NEN-EN 16603-50-12
IPC/WHMA-A-620D REDLINE
MIL-DTL-17/191B (2)
IPC/WHMA-A-620D
MIL-DTL-17/208A (1)
MIL-DTL-17/206B (1)
MIL-DTL-17/205A (1)
MIL-DTL-17/195C (1)
MIL-DTL-17/181C (1)
MIL-DTL-17/234 (1)
MIL-DTL-17/126B (1)
MIL-DTL-17/111E
MIL-DTL-17/187C (1)
MIL-PRF-28750K
IEEE 45 SERIES
MIL-PRF-39012/82G (4)
MIL-PRF-39012/79G (3)
MIL-DTL-12000K (1)
ISO/IEC/IEEE 8802-3
MIL-DTL-17/180C (1)
MIL-DTL-17/183C (1)
MIL-DTL-17/182C (1)
Advertisement