AIR FORCE - MIL-PRF-87257D
HYDRAULIC FLUID, FIRE RESISTANT, LOW TEMPERATURE, SYNTHETIC HYDROCARBON BASE, AIRCRAFT AND MISSILE
| Organization: | AIR FORCE |
| Publication Date: | 15 February 2022 |
| Status: | active |
| Page Count: | 20 |
scope:
Scope.
This specification describes the characteristics and provides the requirements for a synthetic hydrocarbon base hydraulic fluid for use in the -54 °C to +200 °C temperature range in aircraft and missile hydraulic systems. This hydraulic fluid is identified by NATO Code No. H-538 (see 6.8).
intended Use:
The hydraulic fluid covered by this specification is intended for use from -54 °C to +200 °C in automatic pilots, shock absorbers, brakes, flap-control mechanisms, missile hydraulic... View More
Document History