NPFC - MIL-PRF-87257
HYDRAULIC FLUID, FIRE RESISTANT; LOW TEMPERATURE, SYNTHETIC HYDROCARBON BASE, AIRCRAFT AND MISSILE
| Organization: | NPFC |
| Publication Date: | 8 December 1997 |
| Status: | inactive |
| Page Count: | 17 |
scope:
This specification covers the general requirements for a synthetic hydrocarbon base hydraulic fluid for use in the −54°C to +135°C temperature range in aircraft and missile hydraulic systems. This hydraulic fluid is identified by NATO Code No. H-538 (see 6.5).
intended Use:
The hydraulic fluid covered by this specification is intended for use from −54°C to +135°C in automatic pilots, shock absorbers, brakes, flap-control mechanisms, missile hydraulic servo-... View More
Document History