NPFC - MIL-PRF-87257

HYDRAULIC FLUID, FIRE RESISTANT; LOW TEMPERATURE, SYNTHETIC HYDROCARBON BASE, AIRCRAFT AND MISSILE

inactive
Buy Now
Organization: NPFC
Publication Date: 22 April 2004
Status: inactive
Page Count: 17
scope:

This specification describes the characteristics and provides the requirements for a synthetic hydrocarbon base hydraulic fluid for use in the −54°C to +200°C temperature range in aircraft and missile hydraulic systems. This hydraulic fluid is identified by NATO Code No. H-538 (see 6.5).

intended Use:

The hydraulic fluid covered by this specification is intended for use from −54°C to +200°C in automatic pilots, shock absorbers, brakes, flap-control mechanisms, missile hydraulic... View More

Document History

February 15, 2022
HYDRAULIC FLUID, FIRE RESISTANT, LOW TEMPERATURE, SYNTHETIC HYDROCARBON BASE, AIRCRAFT AND MISSILE
Scope. This specification describes the characteristics and provides the requirements for a synthetic hydrocarbon base hydraulic fluid for use in the -54 °C to +200 °C temperature range in aircraft...
June 30, 2017
HYDRAULIC FLUID, FIRE RESISTANT, LOW TEMPERATURE, SYNTHETIC HYDROCARBON BASE, AIRCRAFT AND MISSILE
This specification describes the characteristics and provides the requirements for a synthetic hydrocarbon base hydraulic fluid for use in the -54 °C to +200 °C temperature range in aircraft and...
MIL-PRF-87257
April 22, 2004
HYDRAULIC FLUID, FIRE RESISTANT; LOW TEMPERATURE, SYNTHETIC HYDROCARBON BASE, AIRCRAFT AND MISSILE
This specification describes the characteristics and provides the requirements for a synthetic hydrocarbon base hydraulic fluid for use in the −54°C to +200°C temperature range in aircraft and...
December 8, 1997
HYDRAULIC FLUID, FIRE RESISTANT; LOW TEMPERATURE, SYNTHETIC HYDROCARBON BASE, AIRCRAFT AND MISSILE
The hydraulic fluid covered by this specification is intended for use from −54°C to +135°C in automatic pilots, shock absorbers, brakes, flap-control mechanisms, missile hydraulic servo- controlled...
January 11, 1995
HYDRAULIC FLUID, FIRE RESISTANT; LOW TEMPERATURE, SYNTHETIC HYDROCARBON BASE, AIRCRAFT AND MISSILE
A description is not available for this item.
March 2, 1992
HYDRAULIC FLUID, FIRE RESISTANT; LOW TEMPERATURE, SYNTHETIC HYDROCARBON BASE, AIRCRAFT AND MISSILE
A description is not available for this item.

References

Advertisement