ISO/IEC 14492 - : References
This document references the following standards:
ISO/IEC 10646
ISO/IEC 8859-1
ITU-T T.4
ITU-T T.44
ITU-T T.45
ITU-T T.6
ITU-T T.82
ITU-T T.85
This document is referenced by the following standards:
ISO/IEC 15444-1
ITU-T T.800
BSI BS ISO 32000-2
CSA ISO/IEC 15444-6:15
CSA ISO/IEC 15444-1:20
CSA CAN/CSA-ISO/IEC 15444-2:05
ISO 32000-2
NEN-ISO 32000-2
ISO TR 12033
ISO 15930-7
ISO/IEC TR 19566-1
ISO 19005-1
ISO/IEC 15444-13
ISO/IEC 15444-6
ISO/IEC TR 19566-2
ANSI INCITS/ISO/IEC 15444-1
ANSI INCITS/ISO/IEC 15444-13
ANSI INCITS/ISO/IEC 15444-6
CSA CAN/CSA-ISO/IEC TR 19566-2:18
CSA CAN/CSA-ISO/IEC TR 19566-1:18
Advertisement