ANSI/NEMA C29.13 - : References
This document references the following standards:
NEMA C29.11
ASTM A153/A153M REV A
ASTM D2240
ASTM D2565
ASTM G154
ASTM G155
IEC 60695-11-10
IEEE 4
NEMA C29.1
NEMA C29.11
This document is referenced by the following standards:
NEMA HV 2
ASCE MOP 74
NEMA C84.1
NEMA 107
CSA C22.3 NO. 1:20
CSA C22.3 NO. 9-20
IEEE C2
IEEE NESC
Advertisement