ANSI/ASA S1.4 PART 1 - : References
This document references the following standards:
IEC 60942
IEC 61000-4-2
IEC 61000-6-2
IEC 61094-6
IEC 61183
IEC 62585
IEC CISPR 16-1-1
ISO/IEC GUIDE 98-4
ISO/IEC GUIDE 99
This document is referenced by the following standards:
IEEE 269
ASA S1.42
ASA S3.52
ASA S12.6
ASA S12.9 PART 7
ASA S12.70
ASA S12.72
IEEE C57.21
ASA S1.13
MIL-STD-1472H
ASHRAE FUNDAMENTALS IP HANDBOOK
ASHRAE FUNDAMENTALS SI HANDBOOK
NFPA 72
ASTM E1130
AHRI 275
IEEE C93.5
ASTM E1332
ASTM F3566
ASA S12.71
ASTM C634
ASA S1.18
ASA S3.6
MIL-DTL-68G (2)
ASA S3.71
DODD 6055.12 CE-01
ASTM E2202
ASA S12.60 PART 4
Advertisement