ANSI Z21.41/CSA 6.9 - : References
This document references the following standards:
NFPA 54
CSA/AM ANSI Z21.54-2019/CSA 8.4-2019
CSA B149.1-20
AGA Z223.1
ASME B1.20.1
ASTM B858
ASTM SI10
CSA C9.1-M1981
CSA/AM ANSI Z21.54-2019/CSA 8.4-2019
CSA/AM ANSI Z21.69-2015/CSA 6.16-2015
IEEE SI 10
NEMA Z535.1
NEMA Z535.2
NEMA Z535.3
NEMA Z535.4
NEMA Z535.5
NEMA Z535.6
NFPA 54
CSA B149.1-20
CSA C22.2 NO. 0.15-15
CSA/AM CSA/ANSI Z21.15:21/CSA 9.1:21
This document is referenced by the following standards:
IAPMO LAPC
IAPMO LAMC
IAPMO CLAPC
ASTM F1919
CSA Z240 RV SERIES-14
CSA/AM ANSI Z83.11-2016/CSA 1.8-2016
ASTM F1047
ASTM F2521
IAPMO CMC
IAPMO CPC
IAPMO CLAMC
UFGS-23 11 20
ASTM F1495
CSA/AM CSA/ANSI Z83.26:20/CSA 2.37:20
ICC I-CODE IFGC
CSA/AM ANSI Z21.97-2017/CSA 2.41-2017
IAPMO UMC
IAPMO UPC
CSA/AM CSA/ANSI Z21.1-2018/CSA 1.1-2018
ICC I-CODE IFGC COMM
CSA/AM CSA/ANSI 13.1:22
CSA/AM CSA/ANSI Z21.58:22/CSA 1.6:22
ASTM F2092
ICC I-CODE IRC COMM VOL II
CSA/AM ANSI Z21.89-2017/CSA 1.18-2017
ICC I-CODE NJRC
ASTM F1217
CSA/AM ANSI LC 1:23/CSA 6.26:23
ASTM F2835
ICC I-CODE SCFGC
ICC I-CODE SCRC
Advertisement