CSA C22.2 NO 188 - : References
This document references the following standards:
CSA CAN/CSA-C22.2 NO. 0.17-00
NFPA 70
NFPA 90A
ASTM B154
ASTM B172
ASTM B173
ASTM B174
ASTM B230/B230M
ASTM B231/B231M
ASTM B400/B400M
ASTM B496
ASTM B566 REV A
ASTM B609/B609M
ASTM B8
ASTM D5207
ASTM D5374
ASTM D5423
CSA C22.2 NO. 38-18
IEC 60228
CSA C22.2 NO. 75:17
CSA C22.1-21
CSA C22.2 NO. 0:20
ICC I-CODE IMC
This document is referenced by the following standards:
CSA C22.2 NO. 37:20
CSA C22.2 NO. 198.2:15
CSA C22.2 NO. 62091:20
CSA C22.2 NO. 169-18
CSA C22.2 NO. 184.1:15
CSA C22.2 NO. 203.1:14
CSA C22.2 NO. 112-18
CSA C22.2 NO. 182.3-16
CSA C22.2 NO. 184-15
CSA C22.2 NO. 61-16
CSA C22.2 NO. 213-17
Advertisement