DODD 6050.05 - : References
This document references the following standards:
DODD 6055.05
DODD 6055.01
DODD 4715.1E(d)
dodd 8910.1-m
40 CFR PART 261
ANSI Z400.1/Z129.1
DODD 5400.07(D)
FED-STD-313E
MIL-STD-129R
DODD 6055.05
DODD 6055.01
This document is referenced by the following standards:
DA PAM 710-7
DA PAM 385-16
MIL-DTL-24784C
MIL-HDBK-454B
DODD 4715.1(D)
DODD 4715.05-G
DODD 4140.01-M VOL 5
AR 56-4
DODD 4715.06
OPNAV 5100.23G CH-1
OPNAV 4110.2
MIL-STD-3001-5A
AR 215-1
AR 40-5
DA PAM 200-1
AR 700-141
AR 40-61
ARMY P 200-1
DA PAM 70-3
DA PAM 40-503
AR 11-35
NAVSUP PUB 718
CNET 5100.5D
FCR DOD 6055.1
NAVSUP 5100.24A
NAVSUP 4000.34C
FCR DOD 6055.5 CHANGE 1
SPAWAR 5100.5C
NAVSUP PUB 573
FCR DOD 6050.05
DODD 4160.21-M VOL 2
AF I21-201
MIL-STD-3001-1A CHANGE 1
MIL-STD-3001-2A CHANGE 1
MIL-STD-3001-3A CHANGE 1
MIL-STD-3001-4A CHANGE 1
MIL-STD-3001-6A CHANGE 1
MIL-STD-3001-7A CHANGE 1
MIL-STD-3001-8A CHANGE 1
This document is referenced in other ways by the following standards:
DODD 6050.5-W CE-01
DODD 6050.5-LR
DODD 6050.5-L
DODD 6050.5-M
DODD 6050.5-G-1
DODD 6050.5-H
Advertisement