ISO/IEC 19788-2 - : References
This document references the following standards:
IEEE 1484.12.1
ISO 639-2
ISO/IEC 19788-1
ISO/IEC 10646
ISO/IEC 11179-1
IETF RFC 4646
This document is referenced by the following standards:
SNZ AS/NZS ISO/IEC 19788.3
SNZ AS/NZS ISO/IEC 19788.5
CEI UNI ISO/IEC 19788-3
DIN EN ISO/IEC 19788-3
CEI UNI EN ISO/IEC 19788-5
DIN EN ISO/IEC 19788-5
DIN EN ISO/IEC 19788-3
SNV SN EN ISO/IEC 19788-5
DIN EN ISO/IEC 19788-5
ISO/IEC 19780-1
ISO/IEC TR 19788-11
ISO/IEC 19788-5
CSA CAN/CSA-ISO/IEC 19780-1:16
CSA CAN/CSA-ISO/IEC TR 18120:18
ISO 21001
BSI BS ISO/IEC 19788-7
CSA ISO/IEC 19788-2:15
CSA ISO/IEC 19788-7:20
SNZ SA/SNZ TR ISO/IEC 18120
ISO/IEC TR 23843
ISO/IEC 23126
ISO/IEC 19788-3
CSA ISO/IEC 19788-3:15
CSA ISO/IEC 19788-5:15
ISO/IEC 19788-7
CSA ISO/IEC TR 23843:21
IEC TR 63308
SNZ SA/SNZ TR ISO/IEC 23843
SNZ AS/NZS ISO/IEC 23126
Advertisement