ASME A112.18.1 - : References
This document references the following standards:
ASME A112.18.2
ASME A112.18.3
ASME B16.18
ASME PTC 19.2
ASME A112.18.6
ASSE 1019
ASTM B368
ASTM D968
ASME B1.20.1
ASME A112.1.2
ASME B1.20.7
ASME B16.26
ASSE 1016
ASME B16.22
ASME PTC 19.5
ASSE 1061
ASTM B380
ASTM D3359
ASTM B117
ASTM B571
ASTM G85
ISO 228-1
NSF 61/600
This document is referenced by the following standards:
NRC NPC
ASME A112.19.1
ASME A112.19.7
IAPMO USPSHTC
ASSE 16000
NYBC NYPC
ASME A112.1016
VA 10 21 16
VA 11 26 00
VA 11 40 11
VA 12 35 70.21
VA 12 32 00
VA 12 36 00
CSA ASSE 1016-2017/ASME A112.1016-2017/CSA B125.16-17
ICC I-CODE IECC
ICC I-CODE IGCC
ICC I-CODE IPC
ICC I-CODE IRC
CSA ASME A112.19.7-2020/CSA B45.10:20
IAPMO USHGC
CSA B125.5:22/IAPMO Z600-2022
CSA Z317.1:21
CSA B45.5:22/IAPMO Z124-2022
Advertisement