NFPA 232 - : References
This document references the following standards:
NFPA 13
NFPA 10
NFPA 909
NFPA 750
NFPA 40
NFPA 1600
NFPA 40
NFPA 90A
NFPA 31
ISO 15489-1
NFPA 80A
NFPA 221
NFPA 1600
NFPA 220
NFPA 101
NFPA 780
NFPA 750
NFPA 2001
NFPA 1250
NFPA 10
NFPA 14
NFPA 12
NFPA 285
ISO TR 15489-2
NFPA 12A
NFPA 13E
NFPA 909
ASME NQA-1
NFPA 25
NFPA 13
NFPA 11
NFPA 72
NFPA 54
NFPA 58
NFPA 70
ASTM E119
This document is referenced by the following standards:
BSI BS ISO 18918
BSI BS ISO 18923
NFPA 1H
NFPA 13H
NFPA 75
NFPA 1
NFPA 80
NFPA FPH
NFPA 1031
NFPA 804
PIP ARC01015
NFPA 805
ASHRAE HVAC APPLICATIONS IP HANDBOOK
UFC 4-141-10N
ASHRAE HVAC APPLICATIONS SI HANDBOOK
UFC 4-171-01N
NFPA 80H
UFC FC 4-760-10N
NFPA 70E
BSI BS ISO 18925
ISO 18925
ISO 18943
Advertisement