NESC - : References
This document references the following standards:
NFPA 496
ASTM F914/F914M
ASTM F1236
IEEE SI 10
IEEE 487
IEEE 1590
ANSI C29.3
NFPA 59A
NEMA Z535.2
NEMA Z535.5
NEMA C29.18
IEEE 738
IEEE 935
IEEE 977
IEEE 516
ASTM F696
ASTM F887
IEEE 751
NFPA 77
NEMA Z535.3
ASTM D178
NEMA C29.13
IEEE 951
IEEE 4
API RP 500
ASTM F855
IEEE 1070
IEEE 1307
NEMA Z535.4
NEMA C29.17
ASTM F479
ASTM F711
IEEE 957
IEEE 987
IEEE 1067
ANSI C29.1
NEMA Z535.1
IEEE 524
IEEE 776
ASTM SI10
29 CFR PART 1910
29 CFR PART 1926
ASCE 7-10
ASSE A1264.1
ASTM F1116 REV A
ASTM F1959/F1959M
ASTM F478 REV A
ASTM F496 REV A
IEEE C2
IEEE C62.11
IEEE C95.1
NFPA 30
NFPA 58
NFPA 59
NFPA 70
SAIA A92.2
IEEE 1048
IEEE 1137
IEEE 519
IEEE 80
ANSI C29.7
ANSI A14.5
This document is referenced by the following standards:
CSA C22.4-09 PACKAGE
ICEA S-112-718-2013
Advertisement