ANSI/NEMA C29.1 - : References
This document references the following standards:
ANSI C29.3
IEEE 4
This document is referenced by the following standards:
NEMA C29.7
UFGS-33 70 01.00 10
UFGS-26 11 14.00 10
NAV GSH 16.2A
MIL-A-24319B (1)
DOD-STD-35 -122
NAV GSH 16.3A
COE CEGS 16370
MIL-A-28768B (1)
COE 16.3A
COE 16.2A
COE CWGS 16320
IEEE 1147
COE CWGS 16367
COE CE 2204.04
COE RPMAS 47300
IEEE C37.23
COE MOGS-16311
COE MOGS-16401
COE CEGS 16311
COE CEGS 16375
IEEE 605
COE CEAGS 16375C
NEMA C29.11
UFC 3-550-03N
NEMA C29.5
IEEE NESC
ASTM C949
CSA C22.3 NO. 1-15
CSA C411.5-16
CSA C411.1-16
CSA CAN/CSA-C742-15
CSA CAN/CSA-C156.3-M86
CSA C411.6-16
CSA C411.7-16
IEEE 1829
CSA C83-96
Advertisement