ISO/IEC 19773 - : References
This document references the following standards:
ISO/IEC 11179-3
ISO/IEC 11179-1
ISO 2382-4
ISO 1087-1
ISO 9241-11
ISO/IEC DIRECTIVES PART 2
ISO 21090
ISO/IEC 11179-1
ISO/IEC 11179-2
ISO/IEC 11179-3
ISO/IEC 11179-4
ISO/IEC 11179-6
ISO/IEC 11404
ISO/IEC 19763-1
ISO/IEC 19763-3
IETF RFC 3987
IETF RFC 5646
ISO/IEC 20944-1
This document is referenced by the following standards:
ANSI INCITS 532
CSA ISO/IEC 11179-3:15
BSI BS ISO/IEC 11179-3 + A1
ISO/IEC TR 19583-21
ANSI INCITS/ISO/IEC 11179-3
BSI PD ISO/IEC TR 19583-21
NEN-ISO/IEC 11179-1
NEN-ISO/IEC 11179-3
BSI BS ISO/IEC 11179-1
BSI BS ISO/IEC 11179-3 - TC
Advertisement