ISO/IEC 15897 - : References
This document references the following standards:
ISO 639-2
ISO 3166-2
ISO 3166-3
ISO 639-1
ISO 3166-1
ISO 4217
ISO/IEC 10646
ISO/IEC 646
ISO/IEC/IEEE 9945
This document is referenced by the following standards:
ISO/IEC 9594-6
ITU-T X.520
BSI BS ISO/IEC 9594-6
BSI BS EN ISO 24978
BSI PD ISO/IEC TR 20007
BSI BS EN 13710
ISO/IEC 30112
BSI BS ISO 14817-1
BSI BS ISO 14817-2
NEN-ISO/IEC 9594-6
CSA ISO/IEC 9594-6:21
ISO/IEC TR 30109
BSI BS ISO/IEC 23836
BSI BS ISO/IEC 30112
BSI BS ISO/IEC 9995-12
ISO 14817-1
ISO 14817-2
ISO 24978
ISO/IEC 23836
ISO/IEC 9995-12
ISO/IEC TR 20007
ISO/IEC TR 30112
ANSI INCITS/ISO/IEC 9594-6
CEN ISO/TR 9241-100
BSI PD CEN ISO/TR 9241-100
BSI PD CEN ISO/TR 9241-100 - TC
Advertisement