MIL-DTL-24640 - : References
This document references the following standards:
NEMA WC 61
ASME B46.1
ASTM B33
ASTM B286
ASTM D1141
ASTM D770
ASTM D5213
NEMA WC 61
ASTM B193
ASTM D470
ASTM D2240
NEMA WC 26
ASTM B8
ASTM B258
ASTM B3
ASTM G21
NEMA WC 27500
MIL-DTL-16884N
FED-STD-228A
ICEA T-28-562-2003
MIL-PRF-83282D
MIL-PRF-87257B
MIL-STD-104C
MIL-DTL-5624W
MIL-DTL-81381C (1)
MIL-I-631D INT AMD 2
MIL-PRF-17331K
MIL-PRF-17672E
MIL-PRF-23699G
This document is referenced by the following standards:
MIL-STD-2003-4A
MIL-STD-2003-3A
MIL-DTL-24640/22E
MIL-DTL-24640/19E
MIL-DTL-24640/18E
MIL-DTL-24640/2E
MIL-DTL-24640/1E
MIL-DTL-24640/8E
MIL-DTL-24640/24E
MIL-DTL-24640/20E
MIL-DTL-24640/7E
MIL-DTL-24640/12E
MIL-STD-1683B
MIL-DTL-24640/13E
MIL-DTL-24640/9E
MIL-DTL-24640/3E
MIL-DTL-24640/4E
MIL-DTL-24640/21E
MIL-PRF-32236
MIL-HDBK-2036
MIL-DTL-24640/17E
MIL-DTL-24640/15E
MIL-DTL-24640/16E
MIL-DTL-24640/14E
MIL-STD-2003-1A
46 CFR PART 110
MIL-HDBK-454B
MIL-STD-11991A
MIL-DTL-32529
IEEE 45.8
MIL-HDBK-299
MIL-STD-1678-3C
IEEE 45 SERIES
MIL-STD-2003-5B
MIL-DTL-16377K
Advertisement