BS ISO/IEC/IEEE 29148 - : References
This document references the following standards:
ISO TR 25060
ISO 16085
ISO/IEC 25010
ISO/IEC 25030
ISO 9000
ANSI/AIAA G-043-1992
ISO/IEC TR 19759
ISO/IEC TR 24766
ISO/IEC/IEEE 15289
ISO/IEC/IEEE 24765
ISO 9000
ISO 16085
ANSI/AIAA G-043-1992
ISO 9241-210
This document is referenced by the following standards:
IEEE 24748-1
IEEE 1012
IEEE 90003
ASTM E1578
IEEE 16085
BSI BS ISO/IEC 27034-1
IEEE P24748-5
IEEE 24765
IEEE 12207
IEEE ISO/IEC/IEEE 15289
Advertisement