ANSI Z21.19/CSA 1.4 - : References
This document references the following standards:
CSA Z240 RV SERIES-14
24 CFR PART 3280
NFPA 54
24 CFR PART 3280
AHAM HRF-1
ASHRAE 15
ASHRAE GUIDELINE 34
ASME A112.1.2
ASME B1.1
ASME B1.13M
ASME B1.20.1
ASME B18.2.1
ASME B18.2.2
ASME B18.6.2
ASME B18.6.3
ASME B94.11M
ASME PTC 19.3 TW
ASTM A90/A90M
ASTM B117
ASTM B487
ASTM B499
ASTM B504
CGA ANSI Z21.35-1995
CGSB CAN/CGSB-3.14-2013
CSA 6.19-17
CSA C22.2 NO. 63-93
CSA C9.1-M1981
CSA CAN/CSA-C22.2 NO. 199-M89
CSA CAN1-6.4-M79
CSA CAN1-6.6-M78
CSA Z240 RV SERIES-14
CSA/AM ANSI Z21.77-2005/CSA 6.23-2005
CSA/AM ANSI Z21.92-2001/CSA 6.29-2001
CSA/AM CSA/ANSI Z21.18:19/CSA 6.3:19
IEEE 315
NFPA 54
NFPA 70
24 CFR PART 280
ASME PTC 19.3
CSA/AM ANSI Z21.78-2010 • CSA 6.20-2010
CSA/AM CSA/ANSI Z21.21:19/CSA 6.5:19
CSA C22.1-21
ASME B36.10
CSA B149.1-20
CSA/AM CSA/ANSI Z21.15:21/CSA 9.1:21
CSA/AM CSA/ANSI Z21.23:22/CSA 6.6:22
CSA B52-18
CSA C22.2 NO. 0.15-15
This document is referenced by the following standards:
CSA B149.3:20
ICC I-CODE ORMSC
IAPMO CMC
IAPMO LAMC
IAPMO CLAMC
ICC I-CODE IFGC
FLBC FLFGC
ICC I-CODE SCFGC
CSA Z240 MH SERIES-16
ICC I-CODE VFGC
ICC I-CODE IFGC COMM
ICC I-CODE MNMFGC
IAPMO UMC
NYBC NYFGC
NFPA 501
Advertisement