NASA SSTD-8070-0044 - : References
This document references the following standards:
29 CFR PART 1915
29 CFR PART 1926
API SPEC 5L
ASME B16.11
ASME B16.20
ASME B16.21
ASME B16.25
ASME B16.3
ASME B16.39
ASME B16.47
ASME B16.5
ASME B16.9
ASME B18.2.1
ASME B18.2.2
ASME B31.1
ASME B31.3
ASME PCC-1
ASME PCC-2
ASME/BPVC SEC IX
ASME/BPVC SEC VIII-1
ASME/BPVC SEC VIII-2
ASTM A105/A105M
ASTM A106/A106M REV A
ASTM A123/A123M
ASTM A181/A181M
ASTM A193/A193M
ASTM A194/A194M
ASTM A197/A197M
ASTM A266/A266M
ASTM A290/A290M
ASTM A307
ASTM A333/A333M
ASTM A350/A350M
ASTM A385/A385M
ASTM A487/A487M
ASTM A53/A53M
ASTM A780/A780M
ASTM B766
ASTM F104
AWWA C651
AWWA M28
ISO 15156-1
ISO 15156-2
ISO 15156-3
MSS SP-6
SSTD-8070-0005-CONFIG REV E
SSTD-8070-0007-CONFIG REV D
SSTD-8070-0039-WELD REV B
SSTD-8070-0040-WELD REV A
SSTD-8070-0047-PIPE REV C
SSTD-8070-0063-PIPE REV B
SSTD-8070-0067-PIPE REV E
SSTD-8070-0126-PIPE REV C
MSFC-STD-3535 REV A
ASTM A47/A47M
ASME B36.10
ASME B36.19
ASTM A234/A234M REV A
ASTM A320/A320M REV A
ASTM A420/A420M
NASA RPTSTD-8070-0001 REV 2 W/CHG 1
NFPA 54 AMD 1
SSTD-8070-0112-IDCODES REV D
SSTD-8070-0013-WELD REV B
SSTD-8070-0015-WELD REV C
This document is referenced by the following standards:
SSTD-8070-0043-PIPE REV A-1
Advertisement