ANSI/CSA B149.6 - : References
This document references the following standards:
NFPA 37
NFPA 86
ASTM D2122
ASTM B88
ASTM D2513
ASTM A269/A269M REV A
ASME B16.5
ASME B16.9
ASME B36.19M
ASME CSD-1
ASME B18.2.1
ASME B16.11
NFPA 86
NFPA 54
ASTM D2996
NFPA 56
NFPA 70 SPANISH
NFPA 31
NFPA 37
NFPA 79
NFPA 85
ASTM F714
This document is referenced by the following standards:
CSA B149.3:20
CSA Z460:20
CSA B401.1:21
CSA S900.2:21
ISO FDIS 24252
NRC NBC
NEN-EN-ISO 24252
SNV SN EN ISO 24252
CEN EN ISO 24252
Advertisement