ISO/IEC 29110-4-2 - : References
This document references the following standards:
ISO 9001
ISO/IEC 29110-2-1
ISO/IEC 33002
ISO/IEC 33003
ISO/IEC 33004
ISO/IEC TR 10000-1
ISO/IEC TR 29110-3-1
ISO/IEC TR 29110-5-2-1
ISO/IEC/IEEE 12207
ISO/IEC/IEEE 15288
ISO/IEC/IEEE 15289
ISO/IEC/IEEE 24765
ISO/IEC/IEEE 90003
This document is referenced by the following standards:
BSI 21/30399928 DC
BSI BS ISO/IEC 29110-3-2
ISO/IEC 29110-3-2
IEEE 24748-2
ISO/IEC/IEEE 24748-2
CSA CAN/CSA-ISO/IEC TR 29110-5-2-1:18
Advertisement