UFGS-40 95 00 - : References
This document references the following standards:
40 CFR PART 60
47 CFR PART 15
ANSI INCITS 154
ASME B31.8
ASME/BPVC SEC VIII-1
ASTM B88
ASTM B88M
ASTM D1238
ASTM D1693
ASTM D2000
ASTM D635
ASTM D638
ASTM D792
AWWA C606
IEC 60584-1
IEC 61131-3
IEEE 142
IEEE C37.90.1
IEEE C62.41.1
IEEE C62.41.2
ISA 101.01
ISA 7.0.01
ISA 92.00.01
NEMA 250
NEMA ICS 1
NEMA ICS 2
NEMA ICS 3
NEMA ICS 4
NEMA ICS 5
NFPA 70
NFPA 79
NIST SP-250
This document is referenced in other ways by the following standards:
UFGS-40 60 00
Advertisement