AWWA C606
Grooved and Shouldered Joints
| Organization: | AWWA |
| Publication Date: | 24 January 2015 |
| Status: | active |
| Page Count: | 40 |
scope:
This standard describes grooved and shouldered joints for ductile-iron pipe, metallic pressure pipe of iron pipe size (IPS), fittings, and other components for water service. The standard describes 4-in. through 36-in. (100-mm through 900-mm) diameter grooved ductile-iron pipe; ¾-in. through 24-in. (19-mm through 600-mm) diameter grooved steel, aluminum, brass, and other metallic pipe of IPS dimensions; and 4-in. through 64-in. (100-mm through 1,600-mm) nominal diameter shouldered ends for ductile-iron pipe and metallic pipe of IPS dimensions.
Purpose
The purpose of this standard is to provide the minimum requirements for grooved and shouldered joints, including materials, dimensions, tolerances, finishes, tests, and testing procedures.
Document History