AWWA C606
Grooved and Shouldered Joints
| Organization: | AWWA |
| Publication Date: | 11 June 2006 |
| Status: | inactive |
| Page Count: | 30 |
scope:
This standard describes grooved and shouldered joints for ductile-iron pipe, metallic pressure pipe of iron pipe size, and fittings, and other components for water service. The standard describes 4-in. through 24-in. (102-mm through 610-mm) diameter grooved ductile-iron pipe; ¾-in. through 24-in. (19-mm through 610-mm) diameter grooved steel, aluminum, brass, and other metallic pipe of iron pipe size (IPS) dimensions; and 4-in. through 64-in. (102-mm through 1,626-mm) nominal diameter shouldered ends for ductile-iron pipe and metallic pipe of IPS dimensions.
Document History