49 CFR PART 175 - : References
This document is referenced by the following standards:
CI PAMPHLET 171
ASTM D4297
A-A-59256A
NFPA 1405
ASTM D4701
ASTM D4376
ASTM D4080
ASTM D5396
A-A-59106B
ICC I-CODE ORFC
ICC I-CODE ORMSC
ICC I-CODE ORSSC
IEEE 1512 SERIES
AFMAN 32-7002
A-A-59760B
CSA SPE-2.1.3:20
A-A-19E
A-A-33C
A-A-1818B
CSA B625:20
DI-PACK-81059B
CI PAMPHLET 80
ASTM D4995
ASTM F2856
ASTM D6251/D6251M
FAA FO 8900.1 VOLUME 12
FAA FO 8900.1 VOLUME 11
FAA FO 8900.1 VOLUME 2
FAA FO 8900.1 VOLUME 6
FAA FO 8900.1 VOLUME 3
A-A-51925B
UFGS-02 84 33
ASTM D3852
ASTM D7887
ASTM D7660
ASTM D7387
FM 6086
FM 6090
API RP 751
CLSI QMS01
FAA FO 2150.3C
FAA FO JO 3900.57A
FAA FO JO 6000.205
AFMAN 24-306
NASA-STD-5005 REV D W/CHG 1
BSI BS EN IEC 60974-9 - TC
FM 5560
MIL-PRF-6799L (1)
DODD 5210.65
NFPA 59
ASTM D6573/D6573M
CI PAMPHLET 98
CI PAMPHLET 150
MIL-V-50433 (1)
NFPA 101
NFPA 30
NFPA 1
CSA B620:20
CSA B621:20
MIL-DTL-45444C (2)
ICC I-CODE IFC
DA PAM 700-32
ICC I-CODE IFGC
CGA PS-60
CGA TB-27
CGA P-85
CGA P-2
CGA P-88
CGA C-16.1
CGA C-3
CGA P-17
CGA C-18
CGA G-13
CGA C-16
FLBC FLFGC
ICC I-CODE SCFC
ICC I-CODE SCFGC
ICC I-CODE MNSFC
CSA B622:20
ICC I-CODE IFGC COMM
ICC I-CODE VSFPC
ICC I-CODE IBC
ICC I-CODE SCBC
FLBC FLBC
ICC I-CODE MNMFGC
ICC I-CODE MNBC
CGA P-31
AWWA B301
CGA P-22
MIL-DTL-32235/4
MIL-DTL-32235B
BUMED 6280.1C
NASA-STD-8719.12 REV A W/CHG 2
NFPA 475
MIL-STD-1660B
BB-A-106E
NFPA 12
NFPA 400
CGA C-20
CGA M-2
CGA PS-30
CGA V-1
CGA P-65
CGA P-21
Advertisement