49 CFR PART 178 - : References
This document is referenced by the following standards:
ICC I-CODE ORFC
ICC I-CODE ORMSC
ICC I-CODE ORSSC
AFMAN 32-7002
IEEE 1512 SERIES
CSA HPIT 1:15
A-A-59760B
CSA SPE-2.1.3:20
A-A-19E
A-A-33C
A-A-1818B
CSA B625:20
DI-PACK-81059B
CI PAMPHLET 80
ASTM D4995
A-A-59666C
ASTM F2653
CSA/AM ANSI Z21.74-2017
CSA/AM ANSI/CSA AMERICA FC 3-2004
ASTM F2856
NASA-STD-5005 REV D
ASTM D5168
ASTM D6251/D6251M
ASTM D4080
ASTM D4701
ASTM D4919
ASTM D6254/D6254M
FAA FO 8900.1 VOLUME 2
FAA FO 8900.1 VOLUME 3
A-A-51925B
UFGS-02 84 16
UFGS-02 84 33
ASTM D3852
ASTM D7887
ASTM D7660
ASTM D7387
ASTM E1419/E1419M REV A
FM 6086
FM 6090
ASME STP-PT-003
ASME STP-PT-005
API RP 751
CLSI QMS01
FAA FO 2150.3C
FAA FO JO 3900.57A
FAA FO JO 6000.205
BSI BS EN IEC 60974-9 - TC
FM 5560
FM 5580
MIL-PRF-6799L (1)
DODD 5210.65
NFPA 59
NFPA 17
NFPA 17A
ASTM D6573/D6573M
CI PAMPHLET 98
CI PAMPHLET 150
MIL-V-50433 (1)
NFPA 101
NFPA 18
NFPA 30
NFPA 1
CSA Z316.6:20
CSA B620:20
CSA B621:20
MIL-DTL-45444C (2)
ICC I-CODE IFC
ASTM D5639/D5639M
DA PAM 700-32
ICC I-CODE IFGC
CGA PS-60
CGA TB-27
CGA P-85
CGA P-2
CGA P-88
CGA C-16.1
CGA C-3
CGA P-17
CGA C-18
CGA G-13
CGA C-16
GPA STD 2174
FLBC FLFGC
ICC I-CODE SCFC
ICC I-CODE SCFGC
ICC I-CODE MNSFC
MIL-PRF-32080H
MIL-DTL-11732G
CSA B51-19
CSA B622:20
ICC I-CODE IFC COMM
ICC I-CODE IFGC COMM
ICC I-CODE VSFPC
ICC I-CODE IBC COMM VOL II
ICC I-CODE IBC
ICC I-CODE OFC
ICC I-CODE OBC
ICC I-CODE IBC COMM VOL I
ICC I-CODE SCBC
FLBC FLBC
NFPA 53
ICC I-CODE MNMFGC
ICC I-CODE MNBC
CGA P-31
ANS 40.37
ASTM D4447
CGA P-22
MIL-DTL-32235/4
MIL-DTL-32235B
BUMED 6280.1C
NASA-STD-8719.12 REV A W/CHG 2
NFPA 475
MIL-STD-1660B
BB-A-106E
ASTM D5631
ASTM D7815
ASTM D6065
ASTM D7323
ASTM D7123
ASTM D7324
ASTM D7325
ASTM D6127
ASTM D6268
ASTM D6427
ASTM D7326
ASTM D8061
NFPA 12
NFPA 400
ISO TR 22694
CGA C-20
CGA M-2
CGA PS-30
CGA V-1
CGA P-65
CGA P-21
DNVGL DNV-RU-NAVAL PART 7 CHAPTER 1
DNVGL DNV-RU-SHIPS PART 7 CHAPTER 1
ISO TR 22694
Advertisement