47 CFR PART 15 - : References
This document references the following standards:
CTA-542-D
CTA-608-E
CTA-766-D
ETSI EN 300 422-1
IEC CISPR 22
IEEE C63.17
IEEE C63.4
This document is referenced by the following standards:
IEEE C63.10
IEEE P1528.7/D1.00
CEI EN IEC 61000-6-4
UFGS-27 21 10.00 40
UFGS-26 09 23.00 40
ETSI EN 303 204
NEMA C136.35
ISO/IEC 18000-63
NEMA C82.16
CEI EN IEC 63006
ITU-T J.224
ITU-T J.225
UFGS-40 60 00
UFGS-43 11 00.10
UFGS-26 51 00
UFGS-26 56 00
UFGS-27 53 19.13
NEN-EN-IEC 63006
NEMA C82.77-1
NEN-ISO/IEC 18046-2
ETSI TR 134 926
BSI BS EN IEC 60268-4 - TC
BSI BS ISO/IEC 18000-4 - TC
IEEE P802.19.3/D0.06
BSI PD IEC/TR 61000-2-5 - TC
AFI 17-220
PIP ELSAP04
CSA ISO/IEC 18046-2:20
BSI BS ISO 18185-3
ETSI TS 103 569
ATIS 0600413
UFGS-28 31 60
UFGS-28 31 66
UFGS-28 31 70
UFGS-28 31 76
NFPA 5000
CSA ISO/IEC 18000-7:15
IEEE C63.10
ETSI TR 103 730
ASTM E2855
UFGS-33 09 53
IES LP-6
ASCE 21-21
IEC 63002
CEI EN 63002
CEI EN IEC 60268-4
CEI EN 62734
IEEE 2857
IEEE P2847/D2
ISO TS 21609
ISO/IEC 18000-6
ISO 14224
ISO/IEC 18000-61
RTCA DO-230K
ISO 18185-3
ISO/IEC 18000-4
ISO/IEC 18000-62
ISO/IEC 18000-7
ISO/IEC 18046-2
ISO/IEC TR 20017
Advertisement