API STD 17O - : References
This document references the following standards:
API RP 17A
49 CFR PART 192
API RP 14C
API RP 17A
API RP 17H
API RP 17N
API RP 17P
API RP 6HT
API SPEC 16A
API SPEC 17D
API SPEC 17E
API SPEC 5CT
API SPEC 6A
API SPEC 7-1
API STD 520 PT I
ASME B16.11
ASME B31.3
ASME B31.4
ASME B31.8
ASNT SNT-TC-1A
DNVGL-RP-B401
DNVGL-ST-F101
IEC 61508-1
IEC 61508-2
IEC 61508-3
IEC 61508-4
IEC 61511-1
ASME B16.1
ASME B31.8S
ISO 10424-1
ISO 13628-8
ISO 13628-1
ISO 10423
ISO 13533
ISO 13628-3
ISO 13628-4
ISO 13628-5
This document is referenced by the following standards:
API RP 17V
ISO TR 12489
NORSOK U-001
BSI PD CEN ISO/TR 12489
API STD 521
NORSOK P-002
API STD 17F
DNV-RP-F117
Advertisement