UFGS-23 30 00 - : References
This document references the following standards:
ABMA 11
ABMA 9
ACCA MANUAL 4
AHRI 260 I-P
AHRI 350
AHRI 410
AHRI 430 I-P
AHRI 880 I-P
AHRI 885
AMCA 201
AMCA 210
AMCA 220
AMCA 300
AMCA 301
AMCA 500-D
ASA S12.51
ASHRAE 15
ASHRAE 34
ASHRAE 52.2
ASHRAE 62.1
ASHRAE 70
ASHRAE 84
ASHRAE 90.1-2019 SI
ASME A13.1
ASTM A123/A123M
ASTM A53/A53M
ASTM A924/A924M
ASTM B117
ASTM B152/B152M
ASTM B209
ASTM B209M
ASTM B280
ASTM B75/B75M
ASTM B766
ASTM C1071
ASTM C553
ASTM C916
ASTM D1654
ASTM D1785
ASTM D2466
ASTM D2564
ASTM D2855
ASTM D3359
ASTM D520
ASTM E2016
ASTM E84
DIN EN 14037-1
DIN EN 14240
MIL-STD-101C
NEMA ICS 6
NEMA MG 1
NEMA MG 10
NEMA MG 11
NFPA 70
NFPA 701
NFPA 90A
NFPA 96
SMACNA SEIS RST MAN GUD MECH SYS
40 CFR PART 82
ASHRAE 90.1-2019 I-P
SMACNA ACC PRAC IND DUCT CONSTR
SMACNA FIB GLS DUCT CONST STDS
SMACNA FIR&RAD INSTA GUD HVAC SY
SMACNA HVAC AIR DUC LEAK TST MAN CD
This document is referenced in other ways by the following standards:
UFGS-23 00 00
Advertisement