FMAPPROVAL 1613 - : References
This document references the following standards:
ASTM D1238
ASTM D1505
ASTM D1598 REV A
ASTM D1599
ASTM D1600
ASTM D1603
ASTM D2122
ASTM D2290 REV A
ASTM D2412
ASTM D2444
ASTM D2487
ASTM D2657
ASTM D2683
ASTM D2774
ASTM D2837
ASTM D2839
ASTM D3035
ASTM D3261
ASTM D3350
ASTM D4218
ASTM D4976 REV A
ASTM D618
ASTM D638
ASTM D883 REV A
ASTM F1055 REV A
ASTM F1290
ASTM F2620
ASTM F3124
ASTM F412 REV A
ASTM F714
ASTM F905
ASTM SI10
AWWA C901
AWWA C906
AWWA M55
IEEE SI 10
ISO 161-1
ISO 6259-1
ISO 6259-2
ISO 6259-3
ISO/IEC 17025
NSF 61
PPI TN-42
PPI TR-3
PPI TR-4
This document is referenced by the following standards:
NFPA 13
Advertisement