AWWA C906
Polyethylene (PE) Pressure Pipe and Fittings, 4 in. Through 63 in. (100 mm Through 1,650 mm), for Waterworks
| Organization: | AWWA |
| Publication Date: | 1 September 2015 |
| Status: | active |
| Page Count: | 52 |
scope:
This standard describes polyethylene (PE) pressure pipe and fittings made from materials conforming to standard PE materials designation codes PE 2606, PE 2706, PE 2708, PE 3608, PE 3708, PE 3710, PE 4608, PE 4708, and PE 4710.* The pipe and fittings are primarily intended for use in transporting potable water, wastewater, and reclaimed water in either buried or aboveground installations. The standard describes 12 dimension ratios (DRs) for nominal pipe and fitting sizes ranging from 4 in. through 65 in. (100 mm through 1,650 mm). Pipe and fitting outside diameters (ODs) conform to the outside diameter dimensions of iron pipe (IPS), or to equivalent ODs for ductile-iron (DIOD) pipe. Sec.
Purpose
The purpose of this standard is to provide purchasers, manufacturers, and suppliers with the minimum requirements for PE pressure pipe and fittings, 4 in. through 65 in. (100 mm through 1,650 mm), for potable water, wastewater, and reclaimed water distribution and transmission.
Document History