AWWA C906
Polyethylene (PE) Pressure Pipe and Fittings, 4 in. Through 63 in., for Water Distribution First Edition
inactive
Buy Now
| Organization: | AWWA |
| Publication Date: | 1 January 1990 |
| Status: | inactive |
| Page Count: | 28 |
Document History
June 10, 2021
Polyethylene (PE) Pressure Pipe and Fittings, 4 In. Through 65 In. (100 mm Through 1,650 mm), for Waterworks
This standard describes polyethylene (PE) pressure pipe and fittings made from materials conforming to standard PE materials designation code PE4710.* The pipe and fittings are primarily intended for...
September 1, 2015
Polyethylene (PE) Pressure Pipe and Fittings, 4 in. Through 63 in. (100 mm Through 1,650 mm), for Waterworks
This standard describes polyethylene (PE) pressure pipe and fittings made from materials conforming to standard PE materials designation codes PE 2606, PE 2706, PE 2708, PE 3608, PE 3708, PE 3710, PE...
January 21, 2007
Polyethylene (PE) Pressure Pipe and Fittings, 4 in. (100 mm) Through 63 in. (1,600 mm), for Water Distribution and Transmission
This standard describes polyethylene (PE) pressure pipe made from materials conforming to standard PE code designations PE 2406, PE 3406, and PE 3408. The pipe is primarily intended for use in...
June 20, 1999
Polyethylene (PE) Pressure Pipe and Fittings, 4 in. (100 mm) Through 63 in. (1,575 mm), for Water Distribution and Transmission
A description is not available for this item.
AWWA C906
January 1, 1990
Polyethylene (PE) Pressure Pipe and Fittings, 4 in. Through 63 in., for Water Distribution First Edition
A description is not available for this item.