AWWA - C906

Polyethylene (PE) Pressure Pipe and Fittings, 4 In. Through 65 In. (100 mm Through 1,650 mm), for Waterworks

active, Most Current
Organization: AWWA
Publication Date: 10 June 2021
Status: active
Page Count: 48
scope:

This standard describes polyethylene (PE) pressure pipe and fittings made from materials conforming to standard PE materials designation code PE4710.* The pipe and fittings are primarily intended for use in transporting potable water, wastewater, and reclaimed water in either buried (open-cut and trenchless), marine, or aboveground installations. The standard describes multiple dimension ratios (DRs) for nominal pipe and fitting sizes ranging from 4 in. through 65 in. (100-1,650 mm). Pipe and fitting outside diameters (ODs) conform to the outside diameter dimensions of iron pipe (IPS) or to equivalent ODs for ductileiron (DIOD) pipe.

Purpose

The purpose of this standard is to provide purchasers, manufacturers, and suppliers with the minimum requirements for PE pressure pipe and fittings, 4-65 in. (100-1,650 mm), for potable water, wastewater, and reclaimed water distribution and transmission.

* Earlier editions of ANSI/AWWA C906 included other PE material designations. For removed designations, refer to previous editions of ANSI/AWWA C906, ASTM D3350, PPI TR-3, and PPI TR-4.

Document History

C906
June 10, 2021
Polyethylene (PE) Pressure Pipe and Fittings, 4 In. Through 65 In. (100 mm Through 1,650 mm), for Waterworks
This standard describes polyethylene (PE) pressure pipe and fittings made from materials conforming to standard PE materials designation code PE4710.* The pipe and fittings are primarily intended for...
September 1, 2015
Polyethylene (PE) Pressure Pipe and Fittings, 4 in. Through 63 in. (100 mm Through 1,650 mm), for Waterworks
This standard describes polyethylene (PE) pressure pipe and fittings made from materials conforming to standard PE materials designation codes PE 2606, PE 2706, PE 2708, PE 3608, PE 3708, PE 3710, PE...
January 21, 2007
Polyethylene (PE) Pressure Pipe and Fittings, 4 in. (100 mm) Through 63 in. (1,600 mm), for Water Distribution and Transmission
This standard describes polyethylene (PE) pressure pipe made from materials conforming to standard PE code designations PE 2406, PE 3406, and PE 3408. The pipe is primarily intended for use in...
June 20, 1999
Polyethylene (PE) Pressure Pipe and Fittings, 4 in. (100 mm) Through 63 in. (1,575 mm), for Water Distribution and Transmission
A description is not available for this item.
January 1, 1990
Polyethylene (PE) Pressure Pipe and Fittings, 4 in. Through 63 in., for Water Distribution First Edition
A description is not available for this item.

References

Advertisement