C906 - : References
This document references the following standards:
AWWA M55
ASTM D3035
ASTM F1962
ASME B36.10M
ASTM D1238
ASTM D1435
ASTM D1505
ASTM D1598 REV A
ASTM D1599
ASTM D1603
ASTM D2122
ASTM D2290 REV A
ASTM D2565
ASTM D2683
ASTM D2774 REV A
ASTM D2837
ASTM D2839
ASTM D3261
ASTM D3350
ASTM D4218
ASTM D638
ASTM D792
ASTM F1055 REV A
ASTM F1290
ASTM F1473
ASTM F2206
ASTM F2620 REV A
ASTM F3183
ASTM F3190
ASTM G155
AWWA C150/A21.50
AWWA C901
AWWA M55
AWWA M75
NSF 61/600
PPI MAB-02
PPI TN-44
PPI TR-3
PPI TR-4
CSA B137.1:20
ASTM F1962
ASTM F585
ASTM F714 REV A
PPI MAB-3
PPI TN-38
AWWA C111/A21.11
AWWA C207
ASTM F412
AWWA M11
AWWA M22
ASME B16.5
ASME B16.47
ASME B16.1
ASTM D2513
ASTM D2657
ASTM D3035
This document is referenced by the following standards:
ASTM F2880
AWWA 20560
AWWA C622
AWWA M28
AWWA 20428
AWWA G100
IAPMO NSPC
ASTM F3508 REV A
ASTM F3525/F3525M
ASTM F3123
NSF 14
ASME PCC-2
ASME NM.3.1
ASME NM.1
ASME B31.1
NFPA 13
FM 1613
ASCE MOP 132
NFPA 24
NFPA 14
ASTM F3565
SSTD-8070-0070-PIPE REV BASIC
UFGS-33 11 00
PPI MAB-7
Advertisement