ANSI/NEMA C29.12 - : References
This document references the following standards:
NEMA 107
NEMA C29.11
ASTM A153/A153M REV A
ASTM B499
IEC 60695-11-10
IEEE 4
ISO 3452-1
NEMA 107
NEMA C29.1
NEMA C29.11
NEMA C29.2B
This document is referenced by the following standards:
CSA C22.3 NO. 1:20
ASCE MOP 74
NEMA C84.1
CSA C22.3 NO. 9-20
NEMA HV 2
IEEE C2
IEEE NESC
IEEE P2954/D4
Advertisement