API SPEC 5LD - : References
This document references the following standards:
ANSI AGRSS 002
API SPEC 5L
API SPEC 5LC
API SPEC Q1
API STD 1104
ASME B31.3
ASME/BPVC SEC II-C
ASME/BPVC SEC IX
ASME/BPVC SEC V
ASME/BPVC SEC VIII-1
ASME/BPVC SEC VIII-2
ASTM A240/A240M
ASTM A262
ASTM A263
ASTM A264
ASTM A265
ASTM A370
ASTM A578/A578M
ASTM A751 REV A
ASTM B424
ASTM B443
ASTM B499
ASTM B619/B619M
ASTM B622 REV B
ASTM B675
ASTM E165/E165M
ASTM E18
ASTM E353
ASTM E384
ASTM E426
ASTM E562
ASTM E709
ASTM G28
ISO 10893-2
ISO 3183
ISO TR 9769
NACE MR0175/ISO 15156-3
This document is referenced by the following standards:
ISO 17348
DNV-ST-F101
ISO DIS 24139-1
ISO DIS 24139-2
CSA Z741:12
NEN-ISO 24139-2
Advertisement