IEEE 48 - : References
This document references the following standards:
IEEE 1637
IEC 60270
IEEE 4
IEEE 835
ASTM D1868
IEEE 400
ASTM D2565
ICEA P-32-382
ASTM G154
ASTM G155
ICEA S-108-720-2018
ICEA S-94-649-2013
ICEA S-97-682-2013
ICEA T-24-380
IEEE 1637
IEEE 386
IEEE 400
IEEE 400.1
IEEE 400.2
IEEE 404
IEEE C57.19.00
NEMA 107
This document is referenced by the following standards:
CSA C22.2 NO 272:20
IEEE C37.122
SSTD-8070-0083-ELEC REV B-1
CSA/ANSI C22.2 NO. 273:19
CSA C22.2 NO. 298-16
CSA C22.3 NO. 7:20
NETA ATS
ISO 21806-6
ISO/IEC 24730-1
CSA/AM CSA/ANSI C22.2 NO. 298:21
UFGS 33 71 02
IEEE 82
UFGS-26 13 13
UFC 4-150-02
IEEE 82
NEMA C84.1
IEEE 400.3
NETA MTS
KSC-SPEC-E-0017 REV D CANC NOTICE
UFGS-26 13 32
UFGS-26 05 13.00 10
IEEE 1816
Advertisement