ISO/IEC 30106-2 - : References
This document references the following standards:
ISO/IEC 10646
ISO/IEC 19784-1
ISO/IEC 19785-1
ISO/IEC 19785-2
ISO/IEC 19785-3
ISO/IEC 19785-4
ISO/IEC 30106-1
ISO/IEC 8824-1
This document is referenced by the following standards:
BSI BS ISO/IEC 30106-3
ISO/IEC 30106-3
ETSI TR 119 460
ISO/IEC 30106-4
CSA ISO/IEC 30106-3:21
BSI BS ISO/IEC 30106-4
ISO/IEC TR 30117
ISO/IEC TR 24741
ANSI INCITS/ISO/IEC TR 30117
Advertisement